4404A-10 Connectors by Multicomp

PLUG IDC DIL 10WAY

Status: Unknown
Series: 4404A Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for Farnell
Farnell
from US$0.48
866
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.75
866
in stock
Buy Now
Logo for element14
element14
from US$0.36
866
in stock
Buy Now

Specifications

Pitch Spacing 2.54mm
No. of Contacts 10Contacts
Gender Plug
Product Range 4404A Series
Contact Termination Type IDC / IDT
No. of Rows 2Rows
Contact Plating Gold Plated Contacts
Contact Material Copper Alloy
SVHC No SVHC (15-Jan-2019)
Contact Resistance 20mohm
Contact Termination IDC / IDT
Current Rating 1A
Insulation Resistance 1000Mohm
Lead Spacing 2.54mm
Operating Temperature Max 150°C
Operating Temperature Min -40°C
Termination Method IDC / IDT
Voltage Rating VAC 30V


4404A-10 IDC Connectors by Multicomp Pro

WIRE-BOARD CONNECTOR PLUG, 10 POSITION, 2.54MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

IDC Connector Type Board In Connector
Pitch Spacing 2.54mm
No. of Rows 2 Row
No. of Contacts 10Contacts
Connector Mounting Cable Mount, Through Hole Mount
RoHS Compliant Yes

Alternative Descriptions

Wire-Board Connector Plug, 10 Position, 2.54Mm | Newark Electronics
PLUG, IDC, DIL, 10WAY | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4404A-10?

Additional datasheets, footprints and schematics for 4404A-10 are listed on our Part Details page. You can also find images and similar parts to 4404A-10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4404A-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4404A-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4404A-10 fall under?

The 4404A-10 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to 4404A-10 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4404A-10 you can contact the distributor directly for product support, shipping queries etc.

Is the 4404A-10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4404A-10 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 4404A-10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4404A-10 often in real-time on the comparison pages.

What if I can't find stock of 4404A-10?

You can fill out our help required form which you can use to request a quote for 4404A-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay