Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Underplating Material | None |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Stud Diameter | 4.4mm, .173in |
Wire Size | .5 – 2mm², 20 – 14AWG, 1021 – 4106CMA |
Barrel Inside Diameter | .177in, 3mm, 4.5mm, .118in |
Tongue Thickness | .02in, .51mm |
Overall Length | 16.76mm, .66in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Stud Size | M4, #8 |
Shape Description | Circular/Oval |
Support Style | Non - Insulation Support |
Insulated | No |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
RING TERMINAL, TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 20 – 16 AWG Wire Size: .5 – 1.3 mm² Wire Size: 1000 – 2600 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 20 – 16 AWG .5 – 1.3 mm² 1000 – 2600 CMA | Ring Terminal | Part Number: 440456-1 | Internal Number: 440456-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 440456-1?
Additional datasheets, footprints and schematics for 440456-1 are listed on our Part Details page. You can also find images and similar parts to 440456-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440456-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440456-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440456-1 fall under?
The 440456-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 440456-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440456-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 440456-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440456-1 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 440456-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440456-1 often in real-time on the comparison pages.
What if I can't find stock of 440456-1?
You can fill out our help required form which you can use to request a quote for 440456-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.