Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Side Protected | No |
---|---|
Number of Positions | 1 |
Contact Working Range (Low) | .167in, 4.25mm |
PCB Contact Termination Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Working Range (High) | 3.5mm, .138in |
Contact Base Material | Copper Alloy |
Contact Width | 2.5mm, .098in |
Contact Length | .276in, 7mm |
Point of Contact Area Plating Material | Gold |
Contact Current Rating (Max) | 1A |
端子の下地めっきの材料 | Nickel |
Uncompressed Height | 5mm, .197in |
Circuit Application | Power |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Packaging Quantity | 1500 |
Scalable | No |
Sealable | No |
Connector System | Board-to-Board |
Spring Finger Type | C-Clip |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Shield Finger, C-Clip, 7 X 2.5 X 5Mm Rohs Compliant: Yes |Te Connectivity 440423-1 | Newark Electronics |
SHIELD FINGER, C-CLIP, 7 X 2.5 X 5MM | element14 |
SHIELD FINGER 5025 | Avnet America |
PCB Spring Contact, C-Clip, Shield Finger 5025 | TE Connectivity 440423-1 | RS Americas |
Where can I find additional details, specifications and documents for a 440423-1?
Additional datasheets, footprints and schematics for 440423-1 are listed on our Part Details page. You can also find images and similar parts to 440423-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440423-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440423-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440423-1 fall under?
The 440423-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > PCB Spring Contacts.
Can I view similar or alternative parts?
You can view similar parts to 440423-1 when available in the PCB Spring Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440423-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 440423-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440423-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 440423-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440423-1 often in real-time on the comparison pages.
What if I can't find stock of 440423-1?
You can fill out our help required form which you can use to request a quote for 440423-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.