Status: | Unknown |
---|---|
Series: | T9-611 Series |
RoHS: | Compliant |
Product Range | T9-611 Series |
---|---|
Current Rating | 3A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 48V |
Voltage Rating VAC | 240V |
Circuit Breaker Mounting | Snap In |
RoHS Compliant | Yes |
Circuit breaker | Transfer Multisort Elektronik |
Thermal Circuit Breaker, 1 Pole, 3A | Newark Electronics |
CBE T9-611P-3 | Avnet America |
Circuit Breaker Thermal 1P 240VAC/48DC 3A Panel Mnt-Snap Push Reset QC Terminals | Schurter 4404.0018 | RS Americas |
Circuit Breakers CBE T9-611P-3 | Sager |
Where can I find additional details, specifications and documents for a 4404.0018?
Additional datasheets, footprints and schematics for 4404.0018 are listed on our Part Details page. You can also find images and similar parts to 4404.0018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4404.0018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4404.0018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4404.0018 fall under?
The 4404.0018 is listed under Circuit Protection > Circuit Breakers > Thermal Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 4404.0018 when available in the Thermal Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4404.0018 you can contact the distributor directly for product support, shipping queries etc.
Is the 4404.0018 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4404.0018 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 4404.0018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4404.0018 often in real-time on the comparison pages.
What if I can't find stock of 4404.0018?
You can fill out our help required form which you can use to request a quote for 4404.0018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.