Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Knife Type | Lockback |
---|---|
Blade Material | Stainless Steel |
Blade Length | 3.375" |
Overall Length | 8.75" |
RoHS Compliant | NA |
Pocket Knife, Lockback, 3.375", 8.75" | Newark Electronics |
Sportsman Knife, 3-3/8-Inch Drop Point Blade | Klein Tools 44037 | RS Americas |
Where can I find additional details, specifications and documents for a 44037?
Additional datasheets, footprints and schematics for 44037 are listed on our Part Details page. You can also find images and similar parts to 44037 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44037 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44037 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44037 fall under?
The 44037 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Knives > Pen Knives.
Can I view similar or alternative parts?
You can view similar parts to 44037 when available in the Pen Knives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44037 you can contact the distributor directly for product support, shipping queries etc.
Is the 44037 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44037 have stock available?
Authorised distributors including RS, Newark Electronics and RS Americas have stock available or on a lead time for 44037.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44037 often in real-time on the comparison pages.
What if I can't find stock of 44037?
You can fill out our help required form which you can use to request a quote for 44037 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.