Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.10
|
13,741
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
13,741
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
13,741
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now |
Number of Positions | 9 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
Contact Current Rating (Max) | 1A |
Contact Layout | Inline |
Contact Base Material | Copper Alloy |
Connector Height | .124in, 3.15mm |
Connector Width | .156in, 3.95mm |
Connector Length | 13mm, .519in |
Wire Size | 32 – 28AWG |
コネクタの高さ | 3.15mm |
Dielectric Withstanding Voltage (Max) | 250VAC |
Insulation Resistance | 100MΩ |
Operating Voltage | 100VAC |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | 1.25mm, .049in |
Housing Material | Thermoplastic |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Detent |
Mating Retention | With |
Panel Mount Feature | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | 1734260-x, 1734261-x, 1734598-x, 1734829-x |
Packaging Method | Bag/Carton |
Packaging Quantity | 1000 |
実装方法 | Bag/Carton |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Sealable | No |
Connector Type | Housing |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Headers&Wire Housings 9 POS RCPT SCKT WHT 1.25mm | Rapid Electronics |
TE Connectivity - AMP Connector 1.25mm WTB SocketHousing 9p | Distrelec |
Headers&wire Housings 9 Pos Rcpt Sckt Wht 1.25Mm |Amp Te Connectivity 440146-9 | Newark Electronics |
Conn Housing RCP 9 POS 1.25mm Crimp ST Bag | Avnet America |
1.25mm WTB Socket, Housing,9p, Wire-to-Board Connector Assemblies and Housings | TE Connectivity 440146-9 | RS Americas |
Where can I find additional details, specifications and documents for a 440146-9?
Additional datasheets, footprints and schematics for 440146-9 are listed on our Part Details page. You can also find images and similar parts to 440146-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440146-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440146-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440146-9 fall under?
The 440146-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 440146-9 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440146-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 440146-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440146-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 440146-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440146-9 often in real-time on the comparison pages.
What if I can't find stock of 440146-9?
You can fill out our help required form which you can use to request a quote for 440146-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.