Prices starting from US$0.12
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.12 |
3,191
|
Buy Now | |
Newark Electronics | US$0.16 |
57,349
|
Buy Now | |
Rapid Electronics | US$0.15 |
57,349
|
Buy Now | |
Chip One Stop | US$0.12 |
57,349
|
Buy Now | |
Distrelec | US$0.20 |
57,349
|
Buy Now | |
Avnet America | US$0.15 |
-
|
Buy Now | |
RS Americas | US$0.23 |
-
|
Buy Now | |
element14 | US$0.15 |
-
|
Buy Now | |
Boersig | US$0.16 |
-
|
Buy Now | |
TE Store | US$0.30 |
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 1A |
Connector Length | 9.25mm, .364in |
Connector Height | .124in, 3.15mm |
Wire Size | 32 – 28AWG |
Connector Width | 3.95mm, .156in |
コネクタの高さ | 3.15mm |
Dielectric Withstanding Voltage (Max) | 250VAC |
Insulation Resistance | 100MΩ |
Operating Voltage | 100VAC |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | 1.25mm, .049in |
Housing Color | Natural |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Strain Relief | Without |
Mating Retention Type | Detent |
For Use With | 1734260-x, 1734261-x, 1734598-x, 1734829-x |
Circuit Application | Power & Signal |
Packaging Method | Bag/Carton |
Packaging Quantity | 1000 |
実装方法 | Bag/Carton |
Connector Type | Housing |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Headers&wire Housings 6 Pos Rcpt Sckt Wht 1.25Mm Rohs Compliant: Yes |Amp Te Connectivity 440146-6 | Newark Electronics |
Headers&Wire Housings 6 POS RCPT SCKT WHT 1.25mm | Rapid Electronics |
TE Connectivity - AMP Connector 1.25mm WTB SocketHousing 6p | Distrelec |
CONNECTOR HOUSING, RCPT, 6POS, 1.25MM | Farnell |
Conn Housing RCP 6 POS 1.25mm Crimp ST Bag | Avnet America |
1.25mm WTB Socket, Housing,6p, Wire-to-Board Connector Assemblies and Housings | TE Connectivity 440146-6 | RS Americas |
1.25mm WTB Socket,Housing,6p Wire-To-Board Connector Assembly & Housing | Part Number: 440146-6 | Internal Number: 440146-6 | TE Connectivity | TE Store |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 440146-6?
Additional datasheets, footprints and schematics for 440146-6 are listed on our Part Details page. You can also find images and similar parts to 440146-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440146-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440146-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440146-6 fall under?
The 440146-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 440146-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440146-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 440146-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440146-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 440146-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440146-6 often in real-time on the comparison pages.
What if I can't find stock of 440146-6?
You can fill out our help required form which you can use to request a quote for 440146-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.