Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0424
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
64,997
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
31,188
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
31,188
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now |
Number of Positions | 5 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
Contact Current Rating (Max) | 1A |
Contact Layout | Inline |
Contact Base Material | Copper Alloy |
Connector Height | .124in, 3.15mm |
Connector Width | .156in, 3.95mm |
Connector Length | 8mm, .315in |
Wire Size | 32 – 28AWG |
コネクタの高さ | 3.15mm |
Insulation Resistance | 100MΩ |
Dielectric Withstanding Voltage (Max) | 250VAC |
Operating Voltage | 100VAC |
Housing Color | Natural |
Centerline (Pitch) | .049in, 1.25mm |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Mating Retention Type | Detent |
Strain Relief | Without |
Circuit Application | Power & Signal |
For Use With | 1734260-x, 1734261-x, 1734598-x, 1734829-x |
Packaging Method | Bag/Carton |
実装方法 | Bag/Carton |
Packaging Quantity | 1000 |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Headers&Wire Housings 5 POS RCPT SCKT WHT 1.25mm | Rapid Electronics |
TE Connectivity - AMP Connector 1.25mm WTB SocketHousing 5p | Distrelec |
RECEPTACLE HOUSING, 5POS, 1ROW, 1.25MM | Farnell |
Headers&wire Housings 5 Pos Rcpt Sckt Wht 1.25Mm Rohs Compliant: Yes |Amp Te Connectivity 440146-5 | Newark Electronics |
Conn Housing RCP 5 POS 1.25mm Crimp ST Bag | Avnet America |
1.25mm WTB Socket, Housing,5p | TE Connectivity 440146-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 440146-5?
Additional datasheets, footprints and schematics for 440146-5 are listed on our Part Details page. You can also find images and similar parts to 440146-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440146-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440146-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440146-5 fall under?
The 440146-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 440146-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440146-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 440146-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440146-5 have stock available?
Authorised distributors including Chip One Stop, Rapid Electronics, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 440146-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440146-5 often in real-time on the comparison pages.
What if I can't find stock of 440146-5?
You can fill out our help required form which you can use to request a quote for 440146-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.