Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0396
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
13,468
in stock
|
Buy Now | |
Chip One Stop
from US$0.0396
|
36,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
21,900
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
18,000
in stock
|
Buy Now | |
element14
from US$0.07
|
13,468
in stock
|
Buy Now | |
Newark Electronics
from US$0.0450
|
2,585
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
2,270
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
TE Store
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
Contact Current Rating (Max) | 1A |
Contact Base Material | Copper Alloy |
Contact Layout | Inline |
Connector Length | .266in, 6.75mm |
Connector Height | .124in, 3.15mm |
Wire Size | 32 – 28AWG |
Connector Width | 3.95mm, .156in |
コネクタの高さ | 3.15mm |
Insulation Resistance | 100MΩ |
Dielectric Withstanding Voltage (Max) | 250VAC |
Operating Voltage | 100VAC |
Centerline (Pitch) | .049in, 1.25mm |
Housing Material | Thermoplastic |
Housing Color | Natural |
Housing Entry Configuration | Both Ends Closed |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention Type | Detent |
For Use With | 1734260-x, 1734261-x, 1734598-x, 1734829-x |
Circuit Application | Power & Signal |
Packaging Method | Bag/Carton |
実装方法 | Bag/Carton |
Packaging Quantity | 1000 |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Sealable | No |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Headers&Wire Housings 4 POS RCPT SCKT WHT 1.25mm | Rapid Electronics |
TE Connectivity - AMP Connector 1.25mm WTB SocketHousing 4p | Distrelec |
CONNECTOR HOUSING, RCPT, 4POS, 1.25MM | element14 |
Conn Housing, Rcpt, 4Pos, 1Row, 1.25Mm | Newark Electronics |
SOLIS SP SPD22-16COM22-18MIL809 | TE Connectivity 440146-4 | RS Americas |
1.25mm WTB Socket | Future Electronics |
1.25mm WTB Socket,Housing,4p Wire-To-Board Connector Assembly & Housing | Part Number: 440146-4 | Internal Number: 440146-4 | TE Connectivity | TE Store |
Conn Housing RCP 4 POS 1.25mm Crimp ST Bag | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 440146-4?
Additional datasheets, footprints and schematics for 440146-4 are listed on our Part Details page. You can also find images and similar parts to 440146-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440146-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440146-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440146-4 fall under?
The 440146-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 440146-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440146-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 440146-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440146-4 have stock available?
Authorised distributors including Chip One Stop, Rapid Electronics, Distrelec, element14 and Farnell have stock available or on a lead time for 440146-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440146-4 often in real-time on the comparison pages.
What if I can't find stock of 440146-4?
You can fill out our help required form which you can use to request a quote for 440146-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.