Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 6 |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Layout | Inline |
Contact Base Material | Phosphor Bronze |
Connector Width | .281in, 7.15mm |
Connector Length | 17.1mm, .673in |
Accepts Wire Insulation Diameter Range | .039 – .075in, 1 – 1.9mm |
Connector Height | .165in, 4.2mm |
Wire Size | 26AWG |
コネクタの高さ | 4.2mm |
Operating Voltage | 250VAC, 250VDC |
Dielectric Withstanding Voltage (Max) | 1000VAC |
Insulation Resistance | 1000MΩ |
Housing Material | Nylon 66 |
Housing Color | Natural |
Centerline (Pitch) | 2.5mm, .098in |
Housing Entry Configuration | Both Ends Closed |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Mating Retention | Without |
Strain Relief | Without |
Circuit Application | Power & Signal |
For Use With | 440052-x- 1470772-x- 440053-x- 1775317-x- 1775316-x |
Comment | 114-57004 |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Packaging Quantity | 1000 |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Connector Type | Housing |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
2.5Mm,hsg,6Pos |Amp Te Connectivity 440133-6 | Newark Electronics |
Conn Housing RCP 6 POS 2.5mm Crimp ST Bag | Avnet America |
Special Order: 2.5MM,HSG,6POS Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 6 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Wire 6 | Amp Hpi 2.5 Mm Receptacle Housing | Part Number: 440133-6 | Internal Number: 440133-6 | .098" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 440133-6?
Additional datasheets, footprints and schematics for 440133-6 are listed on our Part Details page. You can also find images and similar parts to 440133-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440133-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440133-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440133-6 fall under?
The 440133-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 440133-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440133-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 440133-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440133-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 440133-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440133-6 often in real-time on the comparison pages.
What if I can't find stock of 440133-6?
You can fill out our help required form which you can use to request a quote for 440133-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.