Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outlets | 4Outlets |
---|---|
Outlet Type | Schuko |
Current Rating | 16A |
Supply Voltage V AC | 250V |
Plug Type | Mains Plug Sold Separately |
Cable Length | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE VDE |
Cable Assembly Type | Mains |
Case Material | Plastic |
Colour | White |
Connector Colour | White |
Connector Type A | No lead Included |
Connector Type B | IEC 60320 C14 |
Jacket Colour | White |
Power Cord Connector A | No lead Included |
Power Cord Connector B | IEC 60320 C14 |
Voltage Rating | 250V |
Voltage Rating VAC | 250V |
MAINS DISTRIBUTION, 4WAY | element14 |
Where can I find additional details, specifications and documents for a 4400S WS?
Additional datasheets, footprints and schematics for 4400S WS are listed on our Part Details page. You can also find images and similar parts to 4400S WS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4400S WS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4400S WS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4400S WS fall under?
The 4400S WS is listed under Electrical > Power Outlet Strips.
Can I view similar or alternative parts?
You can view similar parts to 4400S WS when available in the Power Outlet Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4400S WS you can contact the distributor directly for product support, shipping queries etc.
Is the 4400S WS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4400S WS have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 4400S WS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4400S WS often in real-time on the comparison pages.
What if I can't find stock of 4400S WS?
You can fill out our help required form which you can use to request a quote for 4400S WS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.