4400883003 High Speed Digital & Data Cable by TE Connectivity

7528A1318-0

Status: Active
Series: -
RoHS: Unknown
Aliases: 4400883003,
7-1193307-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Wire Size 28AWG
Impedance 75Ω
Cable Type Cheminax
Operating Temperature Range -85 – 257°F, -65 – 125°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4400883003?

Additional datasheets, footprints and schematics for 4400883003 are listed on our Part Details page. You can also find images and similar parts to 4400883003 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4400883003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4400883003 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4400883003 fall under?

The 4400883003 is listed under Wire & Cable > High Speed Digital & Data Cable.

Can I view similar or alternative parts?

You can view similar parts to 4400883003 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4400883003 you can contact the distributor directly for product support, shipping queries etc.

Is the 4400883003 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4400883003 have stock available?

There is no stock from authorised distributors for 4400883003.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4400883003 often in real-time on the comparison pages.

What if I can't find stock of 4400883003?

You can fill out our help required form which you can use to request a quote for 4400883003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay