Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4400773001,
4-1193307-7 |
No distributors results available
View Full Pricing & Stock ComparisonShield Material | Tin-Plated Copper, Tin-Coated Copper |
---|---|
Jacket Material | Thermorad |
Shield Style | Round Braid, Single |
Conductor Material | Tin-Plated Copper |
Jacket Color | Black |
Wire Diameter | .025in, .64mm |
Overall Outside Diameter | 3.86mm, .152in |
Cable Dielectric Diameter | 2.82mm, .111in |
Overall Core Diameter | 3.25mm, .128in |
Wire Size | .2047mm², 24AWG |
Capacitance | 17.2pF/ft |
Impedance | 75Ω |
Dielectric Material | Rayfoam L |
Cable Style | Round Braided |
Cable Type | Cheminax |
Product Classification | Cable - Coaxial |
Product Type | Cable |
Velocity of Propagation | 79% |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Where can I find additional details, specifications and documents for a 4400773001?
Additional datasheets, footprints and schematics for 4400773001 are listed on our Part Details page. You can also find images and similar parts to 4400773001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4400773001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4400773001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4400773001 fall under?
The 4400773001 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to 4400773001 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4400773001 you can contact the distributor directly for product support, shipping queries etc.
Is the 4400773001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4400773001 have stock available?
There is no stock from authorised distributors for 4400773001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4400773001 often in real-time on the comparison pages.
What if I can't find stock of 4400773001?
You can fill out our help required form which you can use to request a quote for 4400773001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.