Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
440063-007,
1-1193307-7 |
Jacket Color | Black |
---|---|
Shield Style | Single |
Jacket Material | Thermorad |
Conductor Material | Tin-Coated Copper Clad Steel, Tin-Plated Copper Clad Steel |
Shield Material | Tin-Plated Copper |
Overall Outside Diameter | 2.69mm, .106in |
Cable Dielectric Diameter | 1.65mm, .065in |
Wire Diameter | .39mm, .0155in |
Wire Size | .081mm², 28AWG |
Impedance | 75Ω |
Capacitance | 17.6pF/ft |
Dielectric Material | Rayfoam L |
Wire Source | United States |
Cable Type | Cheminax |
Product Classification | Cable - Coaxial |
Wire/Cable Type | Coaxial Cable |
Product Type | Cable |
Cable Style | Round Braided |
Velocity of Propagation | 77% |
7528A1317-0, 75 OHM, AWG 28 | TTI Europe |
Coaxial Cable 1Conductors 28AWG 2.64mm Tin Plated Copper Clad Steel Black | Avnet America |
Coaxial Cables Price per Feet | Sager |
Where can I find additional details, specifications and documents for a 440063-007?
Additional datasheets, footprints and schematics for 440063-007 are listed on our Part Details page. You can also find images and similar parts to 440063-007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440063-007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440063-007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440063-007 fall under?
The 440063-007 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to 440063-007 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440063-007 you can contact the distributor directly for product support, shipping queries etc.
Is the 440063-007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440063-007 have stock available?
Authorised distributors including TTI Europe, Avnet America, Sager and Farnell have stock available or on a lead time for 440063-007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440063-007 often in real-time on the comparison pages.
What if I can't find stock of 440063-007?
You can fill out our help required form which you can use to request a quote for 440063-007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.