Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
440060-011,
9-1193306-5 |
Shield Material | Tin-Plated Copper |
---|---|
Jacket Material | Thermorad |
Jacket Color | Black |
Shield Style | Single |
Conductor Material | Tin-Plated Copper |
Cable Dielectric Diameter | 1.7mm, .067in |
Wire Diameter | .64mm, .025in |
Wire Size | 24AWG, .2047mm² |
Overall Outside Diameter | 2.67mm, .105in |
Impedance | 50Ω |
Capacitance | 27.5pF/ft |
Dielectric Material | Rayfoam L |
Product Type | Cable |
Cable Style | Round Braided |
Cable Type | Cheminax |
Product Classification | Cable - Coaxial |
Velocity of Propagation | 74% |
Coaxial Cable 1Conductors 24AWG 2.67mm Tinned Copper Black | Avnet America |
Coaxial Cables PRICE PER FOOT | Sager |
Where can I find additional details, specifications and documents for a 440060-011?
Additional datasheets, footprints and schematics for 440060-011 are listed on our Part Details page. You can also find images and similar parts to 440060-011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440060-011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440060-011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440060-011 fall under?
The 440060-011 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to 440060-011 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440060-011 you can contact the distributor directly for product support, shipping queries etc.
Is the 440060-011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440060-011 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 440060-011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440060-011 often in real-time on the comparison pages.
What if I can't find stock of 440060-011?
You can fill out our help required form which you can use to request a quote for 440060-011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.