Status: | Unknown |
---|---|
Series: | 44000 Series |
RoHS: | Unknown |
Sensing Temperature Min | -80°C |
---|---|
Sensing Temperature Max | 120°C |
Resistance | 10kohm |
Product Range | 44000 Series |
Rtd, 10Kohm, -80 To 120Deg C | Newark Electronics |
THERMISTOR BEAD, 10KOHM, 0.2 DEG C | Farnell |
Knife Type | Lockback |
---|---|
Blade Material | AUS-8 Stainless Steel |
Blade Length | 2.625" |
Overall Length | 6.625" |
RoHS Compliant | NA |
Lockback Knife 2-5/8-Inch Hawkbill Blade, Aluminum Handle | Klein Tools 44006 | RS Americas |
Where can I find additional details, specifications and documents for a 44006?
Additional datasheets, footprints and schematics for 44006 are listed on our Part Details page. You can also find images and similar parts to 44006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44006 fall under?
The 44006 is listed under Sensors & Transducers > Sensors > Temperature Sensors > RTD Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to 44006 when available in the RTD Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44006 you can contact the distributor directly for product support, shipping queries etc.
Is the 44006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44006 have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 44006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44006 often in real-time on the comparison pages.
What if I can't find stock of 44006?
You can fill out our help required form which you can use to request a quote for 44006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.