Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.34
|
1,270
in stock
|
Buy Now | |
TE Store
from US$0.53
|
3,391
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
1,270
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
1,270
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
1,270
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.45
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 9 |
PCB Mount Orientation | Vertical |
Contact Type | Pin |
Mating Post Length | 3.35mm, .131in |
Contact Mating Area Plating Material | Tin |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Retention Within Housing | With |
Contact Base Material | Brass |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material Finish | Bright |
PCB Contact Termination Area Plating Material | Tin |
Connector Length | 20mm, .787in |
PCB Thickness (Recommended) | .039 – .063in, 1 – 1.6mm |
Connector Height | .238in, 6.05mm |
Wire Size | 30 – 24AWG |
Connector Width | .185in, 4.7mm |
コネクタの高さ | 6.05mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 2mm, .079in |
Housing Material | Nylon 66 GF |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Mating Retention | Without |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Kinked Tines |
Circuit Application | Signal |
実装方法 | Bag |
Packaging Quantity | 300 |
Packaging Method | Bag |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Sealable | No |
Header Type | Partially Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.4mm, .134in |
Operating Temperature Range | -25 – 85°C, -13 – 185°F |
2.0MM,HDR,9POS,VERTICAL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 9 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 9 | Amp Hpi 2.0 Mm Header | Part Number: 440054-9 | Internal Number: 440054-9 | TE Connectivity | TE Store |
Headers & Wire Housings 9 Pos Hdr Vert 2.0Mm |Amp Te Connectivity 440054-9 | Newark Electronics |
Headers&Wire Housings 9 POS HDR VERT 2.0mm | Rapid Electronics |
TE Connectivity - AMP PCB Conn 2.0MMHDR9PVERTICAL | Distrelec |
Conn Shrouded Header HDR 9 POS 2mm Solder ST Thru-Hole Bag | Avnet America |
2.0MM, HDR,9POS, VERTICAL, PCB Headers and Receptacles | TE Connectivity 440054-9 | RS Americas |
Status: | Unknown |
---|---|
Series: | HPI Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 9Contacts |
Gender | Header |
Product Range | HPI Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 440054-9?
Additional datasheets, footprints and schematics for 440054-9 are listed on our Part Details page. You can also find images and similar parts to 440054-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440054-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440054-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440054-9 fall under?
The 440054-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 440054-9 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440054-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 440054-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440054-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 440054-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440054-9 often in real-time on the comparison pages.
What if I can't find stock of 440054-9?
You can fill out our help required form which you can use to request a quote for 440054-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.