Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
580
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
276,909
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
276,909
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
276,909
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
41,600
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
41,600
in stock
|
Buy Now | |
TE Store
from US$0.27
|
26,384
in stock
|
Buy Now | |
Powell Electronics
from US$0.15
|
16,380
in stock
|
Buy Now | |
element14
from US$0.13
|
5,471
in stock
|
Buy Now | |
Farnell
from US$0.13
|
5,471
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Sager
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 4 |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Finish | Bright |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Mating Post Length | .131in, 3.35mm |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material Thickness | 2.032µm, 80µin |
Contact Base Material | Brass |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Tin |
Connector Height | .238in, 6.05mm |
PCB Thickness (Recommended) | .039 – .063in, 1 – 1.6mm |
Connector Width | 4.7mm, .185in |
Connector Length | .393in, 10mm |
コネクタの高さ | 6.05mm |
Wire Size | 30 – 24AWG |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Natural |
Centerline (Pitch) | 2mm, .079in |
Housing Material | Nylon 66 GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Kinked Tines |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Contact Retention Type Within Housing | Locking Lance |
Mating Retention | Without |
Circuit Application | Signal |
Packaging Quantity | 300 |
Packaging Method | Bag |
実装方法 | Bag |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Header Type | Partially Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Terminations per Post (Max) | 3 |
Termination Method to Wire & Cable | Crimp |
Termination Post & Tail Length | .134in, 3.4mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -13 – 185°F, -25 – 85°C |
Headers&Wire Housings 4 POS HDR VERT 2.0mm | Rapid Electronics |
TE Connectivity 2.0MM HDR 4POS VERTICAL Board Connector 4 Contact(s) 1 Row(s) Male Straight 0.079 inch Pitch Solder Terminal Natural Insulator Receptacle | Distrelec |
440054-4 - 2.0Mm,hdr,4Pos,vertical Rohs Compliant: Yes |Amp Te Connectivity 440054-4 | Newark Electronics |
Conn Shrouded Header HDR 4 POS 2mm Solder ST Thru-Hole Bag | Avnet America |
2.0MM,HDR,4POS,VERTICAL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 4 | Amp Hpi 2.0 Mm Header | Part Number: 440054-4 | Internal Number: 440054-4 | TE Connectivity | TE Store |
WTB CONN, HEADER, 4POS, 1ROW, 2MM | element14 |
HPI Vertical Post Header,4way | RS |
4 Position 2 mm Pitch Single Row Vertical Wire-to-Board PCB Mount Header | Future Electronics |
HPI Series, 2mm Pitch 4 Way 1 Row Straight PCB Header, Solder Termination, 3A | TE Connectivity 440054-4 | RS Americas |
Headers & Wire Housings 4 POS HDR VERT 2.0mm | Sager |
Status: | Unknown |
---|---|
Series: | HPI Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | HPI Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Where can I find additional details, specifications and documents for a 440054-4?
Additional datasheets, footprints and schematics for 440054-4 are listed on our Part Details page. You can also find images and similar parts to 440054-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440054-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440054-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440054-4 fall under?
The 440054-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 440054-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440054-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 440054-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440054-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 440054-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440054-4 often in real-time on the comparison pages.
What if I can't find stock of 440054-4?
You can fill out our help required form which you can use to request a quote for 440054-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.