Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 7 |
Contact Mating Area Plating Material Thickness | 80µin, 2.032µm |
Contact Mating Area Plating Material Finish | Bright |
Mating Post Length | 3.45mm, .136in |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Tin |
Contact Retention Within Housing | With |
Wire Size | 28 – 22AWG |
Connector Height | .236in, 6mm |
Connector Length | .787in, 20mm |
Connector Width | .1496in, 3.8mm |
PCB Thickness (Recommended) | 1 – 1.6mm, .039 – .063in |
コネクタの高さ | 6mm |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Nylon 66 GF |
Housing Color | Natural |
Centerline (Pitch) | .098in, 2.5mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
PCB Mount Retention Type | Kinked Tines |
Contact Retention Type Within Housing | Locking Lance |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Packaging Quantity | 250 |
Packaging Method | Bag |
実装方法 | Bag |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Partially Shrouded |
Sealable | No |
Termination Post & Tail Length | .134in, 3.4mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Crimp |
Terminations per Post (Max) | 3 |
Operating Temperature Range | -13 – 185°F, -25 – 85°C |
2.5Mm,hdr,7Pos,vertical Rohs Compliant: Yes |Amp Te Connectivity 440052-7 | Newark Electronics |
Conn Shrouded Header HDR 7 POS 2.5mm Solder ST Thru-Hole Bag | Avnet America |
2.5MM,HDR,7POS,VERTICAL, CONNECTOR PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 7 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 7 | Amp Hpi 2.5 Mm Header | Part Number: 440052-7 | Internal Number: 440052-7 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 440052-7?
Additional datasheets, footprints and schematics for 440052-7 are listed on our Part Details page. You can also find images and similar parts to 440052-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440052-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440052-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440052-7 fall under?
The 440052-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 440052-7 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440052-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 440052-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440052-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Avnet Abacus have stock available or on a lead time for 440052-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440052-7 often in real-time on the comparison pages.
What if I can't find stock of 440052-7?
You can fill out our help required form which you can use to request a quote for 440052-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.