Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0309
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0309
|
No stock
|
Buy Now | |
TE Store
from US$0.20
|
131,186
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
38,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
30,318
in stock
|
Buy Now | |
element14
from US$0.09
|
30,318
in stock
|
Buy Now | |
Farnell
from US$0.08
|
30,318
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
18,095
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
18,095
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
18,095
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 2 |
Number of Rows | 1 |
Mating Post Length | 3.45mm, .136in |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Bright |
Contact Retention Within Housing | With |
PCB Contact Termination Area Plating Material | Tin |
Wire Size | 28 – 22AWG |
Connector Height | .236in, 6mm |
Connector Width | .1496in, 3.8mm |
PCB Thickness (Recommended) | 1 – 1.6mm, .039 – .063in |
Connector Length | .295in, 7.5mm |
コネクタの高さ | 6mm |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Nylon 66 GF |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Kinked Tines |
Contact Retention Type Within Housing | Locking Lance |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
Circuit Application | Signal |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 250 |
Header Type | Partially Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Sealable | No |
Termination Post & Tail Length | 3.4mm, .134in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -13 – 185°F, -25 – 85°C |
2.5MM,HDR,2POS,VERTICAL, CONNECTOR PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 2 | Amp Hpi 2.5 Mm Header | Part Number: 440052-2 | Internal Number: 440052-2 | TE Connectivity | TE Store |
2 Position Single Row 2.5 mm Through Hole Shrouded Vertical Header | Future Electronics |
Conn, Header, 2Pos, 1Row, 2.5Mm Rohs Compliant: Yes |Amp Te Connectivity 440052-2 | Newark Electronics |
CONN, HEADER, 2POS, 1ROW, 2.5MM | element14 |
Headers&Wire Housings 2.5mm HDR 2pos VERT HPI | Rapid Electronics |
TE Connectivity - AMP PCB Conn 2.5MMHDR2PVERTICAL Conn | Distrelec |
HPI Vertical Post Header,2way | RS |
Conn Shrouded Header HDR 2 POS 2.5mm Solder ST Thru-Hole Bag | Avnet America |
HPI Series, 2.5mm Pitch 2 Way 1 Row Straight PCB Header, Solder Termination, 3A | TE Connectivity 440052-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | HDR Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | HDR Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 440052-2?
Additional datasheets, footprints and schematics for 440052-2 are listed on our Part Details page. You can also find images and similar parts to 440052-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440052-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440052-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440052-2 fall under?
The 440052-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 440052-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440052-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 440052-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440052-2 have stock available?
Authorised distributors including TE Store, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 440052-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440052-2 often in real-time on the comparison pages.
What if I can't find stock of 440052-2?
You can fill out our help required form which you can use to request a quote for 440052-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.