Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 10A |
---|---|
Voltage Rating | 100V |
Filter Type | - |
Filter Terminals | Wire Leaded |
Inductance Min | - |
Capacitance | 4700pF |
Leakage Current Max | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
External Length / Height | 7mm |
Lead Diameter | 0.79mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Thread Size | M3x0.5 |
Voltage Rating V DC | 100V |
Where can I find additional details, specifications and documents for a 4400-094LF?
Additional datasheets, footprints and schematics for 4400-094LF are listed on our Part Details page. You can also find images and similar parts to 4400-094LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4400-094LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4400-094LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4400-094LF fall under?
The 4400-094LF is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 4400-094LF when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4400-094LF you can contact the distributor directly for product support, shipping queries etc.
Is the 4400-094LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4400-094LF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 4400-094LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4400-094LF often in real-time on the comparison pages.
What if I can't find stock of 4400-094LF?
You can fill out our help required form which you can use to request a quote for 4400-094LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.