Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
For Use With | EAO 44 Series Pushbutton Switches |
---|---|
Mounting Hole Dia | 22.5mm |
Operating Force Max | 70N |
Over Travel Min | 6mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 44-712?
Additional datasheets, footprints and schematics for 44-712 are listed on our Part Details page. You can also find images and similar parts to 44-712 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44-712 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44-712 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44-712 fall under?
The 44-712 is listed under Switches & Relays > Switches > Switch Components > Switch Actuators.
Can I view similar or alternative parts?
You can view similar parts to 44-712 when available in the Switch Actuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44-712 you can contact the distributor directly for product support, shipping queries etc.
Is the 44-712 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 44-712 have stock available?
There is no stock from authorised distributors for 44-712.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44-712 often in real-time on the comparison pages.
What if I can't find stock of 44-712?
You can fill out our help required form which you can use to request a quote for 44-712 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.