Status: | Unknown |
---|---|
Series: | Series 44 |
RoHS: | Unknown |
Lamp Base Type | BA9s, BA9s |
---|---|
Mounting Hole Dia | - |
Current Rating | - |
Supply Voltage | - |
Lens Shape | Round |
Product Range | Series 44 |
For Use With | BA9s Lamp Sockets |
Lamp Element for Front Mounting | Dalroad Norslo |
Incandescent Lamp | Newark Electronics |
Where can I find additional details, specifications and documents for a 44-524?
Additional datasheets, footprints and schematics for 44-524 are listed on our Part Details page. You can also find images and similar parts to 44-524 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44-524 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44-524 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44-524 fall under?
The 44-524 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 44-524 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44-524 you can contact the distributor directly for product support, shipping queries etc.
Is the 44-524 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44-524 have stock available?
Authorised distributors including Dalroad Norslo, RS Americas and Newark Electronics have stock available or on a lead time for 44-524.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44-524 often in real-time on the comparison pages.
What if I can't find stock of 44-524?
You can fill out our help required form which you can use to request a quote for 44-524 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.