Status: | Unknown |
---|---|
Series: | PCB MOUNTED 44xxx Series |
RoHS: | Unknown |
Prices starting from US$1.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.02
|
25
in stock
|
Buy Now | |
Dalroad Norslo
from US$8.48
|
28
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.95
|
25
in stock
|
Buy Now | |
RS Americas
from US$22.12
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$28.62
|
2
in stock
|
Buy Now | |
element14
from US$6.10
|
-
|
Buy Now | |
Farnell
from US$3.03
|
-
|
Buy Now |
Power Rating | 2VA |
---|---|
Secondary Voltages | 2 x 18V |
Current Rating | 56mA |
Isolation Transformer Primary Voltages | 1 x 230V |
Plug Type | - |
Product Range | PCB MOUNTED 44xxx Series |
SVHC | No SVHC (27-Jun-2018) |
AC Power | 2VA |
External Depth | 27mm |
External Length / Height | 26.8mm |
External Width | 32mm |
Input Voltage | 230V |
Output Voltage | 18V |
Primary Voltages | 1 x 230V |
Secondary Current Nom | 56mA |
Secondary Power | 1VA |
Single Primary Voltage | 230V |
Transformer Type | Encapsulated |
Transformer PCB 1.8VA 2x18V | RS |
Transformer: encapsulated | Transfer Multisort Elektronik |
TRANSFORMER, 2VA, 230V, 2 X 18V | element14 |
Status: | Unknown |
---|---|
Series: | 44 Series |
RoHS: | Unknown |
Switch Terminals | Screw |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 500V |
For Use With | EAO 44 Series Pushbutton Switches |
Contact Voltage DC Max | - |
Product Range | 44 Series |
SVHC | No SVHC (07-Jul-2017) |
Contact Element 1NO/1NC Front Mounting | Dalroad Norslo |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Knife Type | Utility |
---|---|
Blade Material | - |
Blade Length | - |
Blade Width | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Folding Utility Knife, Push Button Open/Close, 4-Inch Closed, 6.25-Inch Overall | Klein Tools 44131 | RS Americas |
Folding Utility Knife | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 44131?
Additional datasheets, footprints and schematics for 44131 are listed on our Part Details page. You can also find images and similar parts to 44131 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44131 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44131 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44131 fall under?
The 44131 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 44131 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44131 you can contact the distributor directly for product support, shipping queries etc.
Is the 44131 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44131 have stock available?
Authorised distributors including Dalroad Norslo, RS, Transfer Multisort Elektronik, RS Americas and Newark Electronics have stock available or on a lead time for 44131.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44131 often in real-time on the comparison pages.
What if I can't find stock of 44131?
You can fill out our help required form which you can use to request a quote for 44131 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.