Switch Terminals | Screw |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 500V |
For Use With | EAO 44 Series Pushbutton Switches |
Contact Voltage DC Max | - |
Product Range | - |
Contact Element 1N/O Front Mounting Non-stack | Dalroad Norslo |
Status: | Unknown |
---|---|
Series: | PCB MOUNTED 44xxx Series |
RoHS: | Unknown |
Power Rating | 2VA |
---|---|
Secondary Voltages | 6V |
Current Rating | 333mA |
Isolation Transformer Primary Voltages | 1 x 230V |
Plug Type | - |
Product Range | PCB MOUNTED 44xxx Series |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage | 230V |
Output Voltage | 6V |
Primary Voltages | 1 x 230V |
Secondary Current Nom | 333mA |
Secondary Power | 2VA |
Transformer Type | Encapsulated |
PCB Mount Transformer EI30-15,5 1x6V 2VA 230V | SOS electronic |
Transformer 2VA 230V 6V 333mA | Schukat Electronic |
Isolation Transformer, 2 Va, 1 X 230V, 6V, 333 Ma Rohs Compliant: Yes |Myrra 44121 | Newark Electronics |
Where can I find additional details, specifications and documents for a 44-121?
Additional datasheets, footprints and schematics for 44-121 are listed on our Part Details page. You can also find images and similar parts to 44-121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44-121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44-121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44-121 fall under?
The 44-121 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 44-121 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44-121 you can contact the distributor directly for product support, shipping queries etc.
Is the 44-121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44-121 have stock available?
Authorised distributors including SOS electronic, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for 44-121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44-121 often in real-time on the comparison pages.
What if I can't find stock of 44-121?
You can fill out our help required form which you can use to request a quote for 44-121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.