Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | 3.5mm Mono Phone Plug |
---|---|
Connector Type B | 3.5mm Mono Phone Jack |
Cable Length - Imperial | 25ft |
Cable Length - Metric | 7.62m |
Jacket Color | Black |
RoHS Compliant | Yes |
Connector Type A:3.5Mm Mono Phone Plug | Newark Electronics |
Where can I find additional details, specifications and documents for a 44-028B?
Additional datasheets, footprints and schematics for 44-028B are listed on our Part Details page. You can also find images and similar parts to 44-028B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44-028B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44-028B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44-028B fall under?
The 44-028B is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Audio / Video Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 44-028B when available in the Audio / Video Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44-028B you can contact the distributor directly for product support, shipping queries etc.
Is the 44-028B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 44-028B have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 44-028B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44-028B often in real-time on the comparison pages.
What if I can't find stock of 44-028B?
You can fill out our help required form which you can use to request a quote for 44-028B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.