Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Tubes | Tube |
---|---|
Dimensions | Dia .44in, Dia 11.4mm |
Supply Current | 1.5mA |
Pressure | 15psi |
Output/Span | 100mV |
Accuracy | ±0.1% Span Non-Linearity |
Options | No Option |
Package | TO-8 |
Sensor Type | mV Output Pressure Sensors |
Type | Absolute |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
15Psia Board Mount Pressure Sensor |Te Connectivity Sensors 43A-015A | Newark Electronics |
Sensor | RS Americas |
Pressure Sensor 0V to 0.1V 0Psi to 15Psi Absolute 8-Pin TO-8 | Avnet America |
PRESSURE SENSORS | Richardson RFPD |
Board Mount Pressure Sensors 0-15psia TOP PORT | Sager |
Where can I find additional details, specifications and documents for a 43A-015A?
Additional datasheets, footprints and schematics for 43A-015A are listed on our Part Details page. You can also find images and similar parts to 43A-015A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 43A-015A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 43A-015A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 43A-015A fall under?
The 43A-015A is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 43A-015A when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 43A-015A you can contact the distributor directly for product support, shipping queries etc.
Is the 43A-015A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 43A-015A have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, RS Americas, Avnet America and Richardson RFPD have stock available or on a lead time for 43A-015A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 43A-015A often in real-time on the comparison pages.
What if I can't find stock of 43A-015A?
You can fill out our help required form which you can use to request a quote for 43A-015A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.