Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
489
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
5,040
in stock
|
Buy Now | |
Distrelec
from US$0.76
|
5,040
in stock
|
Buy Now | |
element14
from US$0.65
|
489
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
267
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
SVHC | No SVHC (15-Jan-2019) |
---|
Molex Modular Jack 90° Low Profile Inverted 6/4 | Distrelec |
MOD CONN, R/A JACK, 6P4C, 1PORT, TH | Farnell |
MODULAR CONNECTOR, JACK, 6P4C, 1PORT, TH | element14 |
Modular Connector, Jack, 6P4C, 1Port, Th | Newark Electronics |
Conn Modular Jack F 4 POS 1.02mm Solder RA Through Hole 4 Terminal 1 Port Tube | Avnet America |
Jack, 4, Black Glass-filled, High-temperature Nylon, Gold, 0.62 in., 0.52 in. | Molex Incorporated 43860-0003 | RS Americas |
Modular Jack, Right Angle, Low Profile, Inverted, 6/4 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 43860-0003?
Additional datasheets, footprints and schematics for 43860-0003 are listed on our Part Details page. You can also find images and similar parts to 43860-0003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 43860-0003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 43860-0003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 43860-0003 fall under?
The 43860-0003 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 43860-0003 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 43860-0003 you can contact the distributor directly for product support, shipping queries etc.
Is the 43860-0003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 43860-0003 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, element14 and Newark Electronics have stock available or on a lead time for 43860-0003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 43860-0003 often in real-time on the comparison pages.
What if I can't find stock of 43860-0003?
You can fill out our help required form which you can use to request a quote for 43860-0003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.