Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1193296-2,
438567-000 |
Material Systems Code | 25 |
---|---|
Material Code | 25 |
Material | Fluid Resistant Modified Elastomer |
Adhesive Pre-Coat | Yes |
Lipped | Yes |
Cable Diameter Range | 9.9 – 22mm, 9.9 – 23in |
Wire/Cable Outside Diameter | 20 mm, 16 mm, .433 in, 14 mm, .787 in, .55 in, 12 mm, .43 in, .47 in, .63 in, .71 in, 18 mm, .7 in, 11 mm |
Zugelassene Standards | IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, MIS-34867 |
Government Qualified | No |
Approved Standards | BS-G-198-5-DE, MIS-34867, DEF Std 59-97 Issue 3 Type DE, IEC 62329-3-102 |
Power Cable Accessory | No |
Adhesive Type | High Performance Pre-Coat Adhesive |
Molded Part Shape Code | 202 |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape | Straight |
Operating Temperature Range | -75 – 150°C, -103 – 302°F |
Cable Accessories Molded Boot Elastomer | Avnet America |
Heat Shrink Cable Boots & End Caps 202K163-25-02/86-0 | Sager |
Where can I find additional details, specifications and documents for a 438567-000?
Additional datasheets, footprints and schematics for 438567-000 are listed on our Part Details page. You can also find images and similar parts to 438567-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 438567-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 438567-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 438567-000 fall under?
The 438567-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 438567-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 438567-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 438567-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 438567-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 438567-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 438567-000 often in real-time on the comparison pages.
What if I can't find stock of 438567-000?
You can fill out our help required form which you can use to request a quote for 438567-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.