Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
438449-000,
5-1197898-3 |
Conductor Material | Silver-Plated Copper, Silver-Coated Copper |
---|---|
Jacket Color | White |
Conductor Stranding | High Strand Count Conductor |
Insulation Material | Radiation-Crosslinked, Modified Flexible ETFE |
Wire Color | WT |
Number of Strands | 665 |
Number of Conductors | 1 |
Wire Size | 8.37mm², 8AWG |
Conductor Diameter | .165in |
Strand Size | 36AWG |
Overall Outside Diameter | .195in |
Length | 50ft |
Wire Diameter | .195in |
Voltage Rating | 600VAC |
Wire Class | Equipment |
Packaging Method | Reel |
Cable Insulation Style | Double |
Cable Type | Power |
Wall Type | Single |
Product Classification | Wire - Spec 80 (FlexLine) |
Product Type | Wire |
Cable Style | Primary |
Operating Temperature Range | -65 – 150°C |
FlexLine Wire 1Conductors 8AWG Silver Plated Copper 600V | Avnet America |
TE Connectivity 82A0112-8-9 | Sager |
Where can I find additional details, specifications and documents for a 438449-000?
Additional datasheets, footprints and schematics for 438449-000 are listed on our Part Details page. You can also find images and similar parts to 438449-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 438449-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 438449-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 438449-000 fall under?
The 438449-000 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to 438449-000 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 438449-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 438449-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 438449-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 438449-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 438449-000 often in real-time on the comparison pages.
What if I can't find stock of 438449-000?
You can fill out our help required form which you can use to request a quote for 438449-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.