Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4377070001,
9-1193289-4 |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.76
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.08
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.15
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.81
|
-
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
RS Americas
from US$1.19
|
-
|
Buy Now | |
TTI Europe
from US$0.56
|
-
|
Buy Now | |
Sager
from US$0.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shrink Ratio | 3:1 |
---|---|
Markers per Sleeve | 2 |
Color | White |
Recovered Inside Diameter | 2.1mm, .083in |
Supplied Diameter | 6.4mm, .25in |
Sleeve Length | 25mm, 1in |
Compatible Cable Diameter | 2.3 – 5.4mm, .091 – .215in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Number of Prescores | 1 |
Tubing Type | Ladder |
Tubing Grade | Military |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Wire Labels & Markers Tms-Sce-1K-1/4-2.0-S1-9 |Raychem Te Connectivity 4377070001 | Newark Electronics |
Wire Labels&Markers TMS-SCE-1K-1/4-2.0-S1-9 | Rapid Electronics |
Cable Accessories Marker Sleeve Polyolefin White | Avnet America |
Raychem, TMS-SCE-1K-1/4-2.0-S1-9 | TE Connectivity 4377070001 | RS Americas |
Wire Labels & Markers HS-SLV 1/4 S1 WH PRICE PER PC | Sager |
Heat Shrinkable Identification Marker Sleeve 3:1 Ratio Cross-Linked Polyolefin White | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4377070001?
Additional datasheets, footprints and schematics for 4377070001 are listed on our Part Details page. You can also find images and similar parts to 4377070001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4377070001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4377070001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4377070001 fall under?
The 4377070001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 4377070001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4377070001 you can contact the distributor directly for product support, shipping queries etc.
Is the 4377070001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4377070001 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 4377070001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4377070001 often in real-time on the comparison pages.
What if I can't find stock of 4377070001?
You can fill out our help required form which you can use to request a quote for 4377070001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.