Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Tape Type | Adhesive |
---|---|
Tape Length | 7m |
Tape Width | 6mm |
Tape Material | - |
Label Tape Colour | Black on Yellow |
For Use With | Dymo LabelManager & LabelPoint Systems |
Product Range | - |
Background Colour | Yellow |
Colour | Black |
Tape, 7M X 6Mm, Black/Yellow | Newark Electronics |
TAPE, BLACK/YELLOW, 6MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Ratchet Crimper | RS Americas |
Where can I find additional details, specifications and documents for a 43618?
Additional datasheets, footprints and schematics for 43618 are listed on our Part Details page. You can also find images and similar parts to 43618 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 43618 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 43618 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 43618 fall under?
The 43618 is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to 43618 when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 43618 you can contact the distributor directly for product support, shipping queries etc.
Is the 43618 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 43618 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Rapid Electronics have stock available or on a lead time for 43618.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 43618 often in real-time on the comparison pages.
What if I can't find stock of 43618?
You can fill out our help required form which you can use to request a quote for 43618 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.