435160-000

Identification & Labeling

> Pre-Printed Markers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 435160-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 435160-000
Series Information for 435160-000 - TE Connectivity
  • Status: Active
  • Aliases: 435160-000, 8-1198181-8
  • Product Code: E085
  • Global Product Line: A60
  • GPL Description: Industrial

Description

STD01W-SLASH

Specifications

Marker Material:
Polyoxymethylene
Marker Color:
White
Marker Size:
STD 01
Marker Style:
Snap-On
Compatible Cable Diameter:
1 – 1.4mm, .04 – .055in
Printed Marking Color:
Black
Packaging Method:
Strip
Packaging Quantity:
300
Printed Marking:
/
Marker Cut:
Straight

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Cable Accessories Wire Marker White Box
Avnet Europe
Cable Accessories Wire Marker White Box