Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
435021N001,
2-1193271-2 |
Color | Blue |
---|---|
Module Material | PVF2 |
Number of Positions | 40 |
Wire Size | 28AWG, 24AWG |
For Use With | Round Wire & Flat Cable |
Connector & Contact Terminates To | Wire & Cable |
CTM-1052CS027 | TE Connectivity 435021N001 | RS Americas |
Cable Accessories Solder Sleeve | Avnet America |
Terminal Junction Modules CTM-1052CS027 | Sager |
Where can I find additional details, specifications and documents for a 435021N001?
Additional datasheets, footprints and schematics for 435021N001 are listed on our Part Details page. You can also find images and similar parts to 435021N001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 435021N001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 435021N001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 435021N001 fall under?
The 435021N001 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 435021N001 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 435021N001 you can contact the distributor directly for product support, shipping queries etc.
Is the 435021N001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 435021N001 have stock available?
Authorised distributors including RS Americas, Avnet America and Sager have stock available or on a lead time for 435021N001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 435021N001 often in real-time on the comparison pages.
What if I can't find stock of 435021N001?
You can fill out our help required form which you can use to request a quote for 435021N001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.