Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analyzer Functions | Current Frequency Power Voltage |
---|---|
No. of Channels | 4 Channel, 4Channels |
Voltage Range rms | 1V to 1kV |
Bandwidth | 57.5Hz |
External Height | 256mm |
External Width | 169mm |
External Depth | 64mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accuracy | AC / DC Vrms |
Current Range AC | 30 to 3000 A |
External Length / Height | 256mm |
Input Voltage Max | 1000V |
No. of Inputs | 4 |
RMS Current (Irms) | 20kA |
True-RMS Voltage Measuring Range | 1 to 600V 600V to 1000V |
Voltage Measuring Range AC | 1V to 600V 600V to 1kV |
Voltage Measuring Range DC | 1V to 600V 600V to 1kV |
Weight | 1.1kg |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Body Length | 35.7mm |
---|---|
Extended Length | 34mm |
Extension Load Max | 30N |
External Diameter | 6.35mm |
Wire Diameter | 0.81mm |
RoHS Compliant | Yes |
Spring, Extension, 30N, 35.7Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tape Measure Type | Manual |
---|---|
Measuring Range Max | 914m |
Blade Width | 4.8mm |
RoHS Compliant | NA |
TAPE-MEASURING 3/16" POLY (21562) | Greenlee 435 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Customer Item | Carlton-Bates |
Standoffs & Spacers ALUM SPACER #8 1.25 | Sager |
Where can I find additional details, specifications and documents for a 435?
Additional datasheets, footprints and schematics for 435 are listed on our Part Details page. You can also find images and similar parts to 435 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 435 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 435 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 435 fall under?
The 435 is listed under Test Equipment > Electrical Installation Testers > Power Quality Analysers.
Can I view similar or alternative parts?
You can view similar parts to 435 when available in the Power Quality Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 435 you can contact the distributor directly for product support, shipping queries etc.
Is the 435 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 435 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Carlton-Bates, Sager and Toby Electronics have stock available or on a lead time for 435.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 435 often in real-time on the comparison pages.
What if I can't find stock of 435?
You can fill out our help required form which you can use to request a quote for 435 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.