Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Type | Panel Mount |
---|---|
Beam Type | Narrow |
LED Lens Color | Yellow |
Lens Diameter | 0.39" |
Lens Shape | Dome |
Lens Material | PC (Polycarbonate) |
RoHS Compliant | Yes |
Lens, Dome, Polycarbonate, Yellow | Newark Electronics |
CML YELLOW PANEL MOUNT LENS | Relay Specialties |
Where can I find additional details, specifications and documents for a 4347?
Additional datasheets, footprints and schematics for 4347 are listed on our Part Details page. You can also find images and similar parts to 4347 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4347 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4347 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4347 fall under?
The 4347 is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to 4347 when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4347 you can contact the distributor directly for product support, shipping queries etc.
Is the 4347 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4347 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Relay Specialties have stock available or on a lead time for 4347.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4347 often in real-time on the comparison pages.
What if I can't find stock of 4347?
You can fill out our help required form which you can use to request a quote for 4347 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.