Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
The Things Indoor LoRaWAN WiFi Gateway - 8 Channel LoRa 900 MHz | Adafruit Industries 4345 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Type | Panel Mount |
---|---|
Beam Type | Diffuser |
LED Lens Color | Green |
Lens Diameter | 9.9mm |
Lens Shape | Dome |
Lens Material | PC (Polycarbonate) |
Accessory Type | Light Diffusing Lens |
RoHS Compliant | Yes |
Panel Mount Led Lens, Green | Newark Electronics |
4340 Series Green Snap-in Panel Mount Lens for T-1 3/4 (5 mm) Sized LED | Future Electronics |
CML GREEN PANEL MOUNT LENS | Relay Specialties |
Where can I find additional details, specifications and documents for a 4345?
Additional datasheets, footprints and schematics for 4345 are listed on our Part Details page. You can also find images and similar parts to 4345 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4345 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4345 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4345 fall under?
The 4345 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.
Can I view similar or alternative parts?
You can view similar parts to 4345 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4345 you can contact the distributor directly for product support, shipping queries etc.
Is the 4345 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4345 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for 4345.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4345 often in real-time on the comparison pages.
What if I can't find stock of 4345?
You can fill out our help required form which you can use to request a quote for 4345 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.