Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.82
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.25
|
71
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.25
|
23
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
-
|
Buy Now | |
RS Americas
from US$44.95
|
-
|
Buy Now | |
Carlton-Bates
from US$1.19
|
-
|
Buy Now | |
Relay Specialties
from US$1.08
|
-
|
Buy Now | |
Sager
from US$0.63
|
-
|
Buy Now |
Adafruit MONSTER M4SK - DIY Electronic Eyes Mask | Adafruit Industries 4343 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Type | Panel Mount |
---|---|
Beam Type | Narrow |
LED Lens Color | Amber |
Lens Diameter | 0.39" |
Lens Shape | Dome |
Lens Material | PC (Polycarbonate) |
RoHS Compliant | Yes |
4340 Series Amber Snap-in Panel Mount Lens for T-1 3/4 (5 mm) Sized LED | Future Electronics |
CML AMBER PANEL MOUNT LENS | Relay Specialties |
Where can I find additional details, specifications and documents for a 4343?
Additional datasheets, footprints and schematics for 4343 are listed on our Part Details page. You can also find images and similar parts to 4343 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4343 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4343 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4343 fall under?
The 4343 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.
Can I view similar or alternative parts?
You can view similar parts to 4343 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4343 you can contact the distributor directly for product support, shipping queries etc.
Is the 4343 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4343 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 4343.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4343 often in real-time on the comparison pages.
What if I can't find stock of 4343?
You can fill out our help required form which you can use to request a quote for 4343 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.