Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Type | Panel Mount |
---|---|
Beam Type | Diffuser |
LED Lens Color | Red |
Lens Diameter | 9.9mm |
Lens Shape | Dome |
Lens Material | PC (Polycarbonate) |
Product Range | - |
Accessory Type | Light Diffusing Lens |
PANEL MOUNT LED LENS, RED | element14 |
CML | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Aluminum Metal Heatsink Raspberry Pi 4 Case - Without Fans | Adafruit Industries 4341 | RS Americas |
Aluminum Metal Heatsink Raspberry Pi 4 Case - Without Fans |Adafruit 4341 | Newark Electronics |
Where can I find additional details, specifications and documents for a 4341?
Additional datasheets, footprints and schematics for 4341 are listed on our Part Details page. You can also find images and similar parts to 4341 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4341 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4341 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4341 fall under?
The 4341 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to 4341 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4341 you can contact the distributor directly for product support, shipping queries etc.
Is the 4341 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4341 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Relay Specialties and Farnell have stock available or on a lead time for 4341.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4341 often in real-time on the comparison pages.
What if I can't find stock of 4341?
You can fill out our help required form which you can use to request a quote for 4341 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.