431KD14J-TR TVS - Transient Voltage Suppressors by Yageo Corporation

VARISTOR, MOV, 710V, DISC 14MMPeak Surge Current @

Status: Unknown
Series: 14D Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.22
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.07
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.08
-
Buy Now
Logo for element14
element14
from US$0.14
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Voltage Rating VAC 275V
Voltage Rating V DC 350V
Product Range 14D Series
Clamping Voltage Vc Max 710V
Varistor Case Style Disc 14mm
Varistor Type Metal Oxide Varistor (MOV)
RoHS Compliant Yes

Alternative Descriptions

VDR 14mm DC=350V CL=710V 155J | Rutronik
MOV Disc 14mm, 430V 6KA, Reel 14",https://www.futureelectronics.com/p/9118534?utm_source=oemsecrets&utm_medium=aggregator&utm_content=nostock" | Future Electronics
VARISTOR, MOV, 710V, DISC 14MM | Farnell
Varistor Metal Oxide 275VAC/350VDC 460pF 50A 430V Through Hole Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 431KD14J-TR?

Additional datasheets, footprints and schematics for 431KD14J-TR are listed on our Part Details page. You can also find images and similar parts to 431KD14J-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 431KD14J-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 431KD14J-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 431KD14J-TR fall under?

The 431KD14J-TR is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to 431KD14J-TR when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 431KD14J-TR you can contact the distributor directly for product support, shipping queries etc.

Is the 431KD14J-TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 431KD14J-TR have stock available?

Authorised distributors including Rutronik, Future Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 431KD14J-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 431KD14J-TR often in real-time on the comparison pages.

What if I can't find stock of 431KD14J-TR?

You can fill out our help required form which you can use to request a quote for 431KD14J-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay