431KD07-TR TVS - Transient Voltage Suppressors by Yageo Corporation

VARISTOR, MOV, 710V, DISC 7MMPeak Surge Current @

Status: Unknown
Series: 7D Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0273

Distributor Stock
Logo for Farnell
Farnell
from US$0.26
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
30,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0273
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Voltage Rating VAC 275V
Voltage Rating V DC 350V
Product Range 7D Series
Clamping Voltage Vc Max 710V
Varistor Case Style Disc 7mm
Varistor Type Metal Oxide Varistor (MOV)
RoHS Compliant Yes

Alternative Descriptions

Varistor Metal Oxide 275VAC/350VDC 115pF 10A 430V Through Hole Bulk | Avnet Abacus
MOV Disc 7mm, 430V 1.2KA, Reel 14",https://www.futureelectronics.com/p/4118534?utm_source=oemsecrets&utm_medium=aggregator&utm_content=nostock" | Future Electronics
VARISTOR, MOV, 710V, DISC 7MM | Farnell
Varistor, Mov, 710V, Disc 7Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 431KD07-TR?

Additional datasheets, footprints and schematics for 431KD07-TR are listed on our Part Details page. You can also find images and similar parts to 431KD07-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 431KD07-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 431KD07-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 431KD07-TR fall under?

The 431KD07-TR is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to 431KD07-TR when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 431KD07-TR you can contact the distributor directly for product support, shipping queries etc.

Is the 431KD07-TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 431KD07-TR have stock available?

Authorised distributors including Avnet Abacus, Future Electronics, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 431KD07-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 431KD07-TR often in real-time on the comparison pages.

What if I can't find stock of 431KD07-TR?

You can fill out our help required form which you can use to request a quote for 431KD07-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay