Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
431819-000,
6-1193247-2 |
No distributors results available
Color | Red |
---|---|
Termination Stud Thread | M12 |
Shed Outside Diameter | 57mm |
Shed Inside Diameter | 57mm, 2.2in |
Height | 400mm |
Continuous Operating Voltage (Uc) | 24kV |
Discharge Current (Nominal) | 10kA |
Short Circuit Current | 16kA |
Steep Lightning Impulse Current – 1/20µs @ 10kA | 85.4kV |
Voltage Rating (Ur) | 30kV |
Voltage Rating (Uc) | 30kV |
Residual Voltage (Nominal Current) | 79.7kV |
Cantilever Strength -SSL | 200kN |
Free of Lead, Cadmium, Heavy Metals | Yes |
Application Type | Switchgear |
Product Availability | Worldwide |
Technology | Wrap |
Product Family | SPA |
Surge Arrester Class | 1 |
Where can I find additional details, specifications and documents for a 431819-000?
Additional datasheets, footprints and schematics for 431819-000 are listed on our Part Details page. You can also find images and similar parts to 431819-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 431819-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 431819-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 431819-000 fall under?
The 431819-000 is listed under Power Systems > Insulation & Protection > Surge Arresters.
Can I view similar or alternative parts?
You can view similar parts to 431819-000 when available in the Surge Arresters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 431819-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 431819-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 431819-000 have stock available?
There is no stock from authorised distributors for 431819-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 431819-000 often in real-time on the comparison pages.
What if I can't find stock of 431819-000?
You can fill out our help required form which you can use to request a quote for 431819-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.