Status: | Unknown |
---|---|
Series: | 4300 Series |
RoHS: | Unknown |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 119mm |
External Depth | 32mm |
Noise Rating | 45dBA |
Flow Rate - Imperial | 100.1cu.ft/min |
Flow Rate - Metric | 170m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 4300 Series |
Power Rating | - |
IP Rating | IP54 IP68 |
SVHC | No SVHC (27-Jun-2018) |
External Height | 119mm |
External Width | 119mm |
Frame Dimensions | 119mm x 119mm x 32mm |
Input Voltage Max | 13.2V |
Input Voltage Min | 8V |
Power Consumption | 5.5W |
Temp controlled DC fan, 85-170cu.m/h 12V | RS |
Dc Tubeaxial Fan |Ebm-Papst 4312T | Newark Electronics |
DC Fan Ball Bearing 12V 2.4W 1400RPM 50CFM 29dB Flange | Avnet America |
DC Fans Tubeaxial Fan, 119x119x32mm, 12VDC, 170m3/h, 5.5W, 45dBA, 2800RPM, Ball Bearing | Sager |
FAN, 119MM, 12VDC, 170M3/H, 45DBA | Farnell |
Where can I find additional details, specifications and documents for a 4312T?
Additional datasheets, footprints and schematics for 4312T are listed on our Part Details page. You can also find images and similar parts to 4312T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4312T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4312T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4312T fall under?
The 4312T is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4312T when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4312T you can contact the distributor directly for product support, shipping queries etc.
Is the 4312T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4312T have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for 4312T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4312T often in real-time on the comparison pages.
What if I can't find stock of 4312T?
You can fill out our help required form which you can use to request a quote for 4312T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.