4310M-101-102LF Resistors - Fixed Value by Bourns Electronics

RES N/W BUSSED 1K 2% 100V SIP

Status: Unknown
Series: 4300M Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.85

Distributor Stock
Logo for Farnell
Farnell
from US$0.85
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.51
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.45
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.44
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 1kohm
Product Range 4300M Series
No. of Elements 9Elements
Network Circuit Type Bussed
Resistor Case Style SIP
No. of Pins 10Pins
Voltage Rating 100V
Resistance Tolerance ± 2%

Alternative Descriptions

Res N/W, Bussed, 1K, 2%, 100V, Sip | Newark Electronics
Resistor, Network, 1 kOhm, ± 2%, 1.5 W, 9 Resistors, Bussed, SIP, PC Pin, Through Hole, Thick Film | Avnet America
RNET - THK FILM MOLD SIP | Bourns 4310M-101-102LF | RS Americas
RES N/W, BUSSED, 1K, 2%, 100V, SIP | Farnell
Resistor, Network, 1 kOhm, � 2%, 1.5 W, 9 Resistors, Bussed, SIP, PC Pin, Through Hole, Thick Film | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4310M-101-102LF?

Additional datasheets, footprints and schematics for 4310M-101-102LF are listed on our Part Details page. You can also find images and similar parts to 4310M-101-102LF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4310M-101-102LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4310M-101-102LF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4310M-101-102LF fall under?

The 4310M-101-102LF is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.

Can I view similar or alternative parts?

You can view similar parts to 4310M-101-102LF when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4310M-101-102LF you can contact the distributor directly for product support, shipping queries etc.

Is the 4310M-101-102LF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4310M-101-102LF have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 4310M-101-102LF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4310M-101-102LF often in real-time on the comparison pages.

What if I can't find stock of 4310M-101-102LF?

You can fill out our help required form which you can use to request a quote for 4310M-101-102LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay