Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.70
Overall Length | 160mm |
---|---|
Cutting Capacity Max | 4mm |
For Use With | Electrical Cables & Wires |
Blade Edge | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Copper Wire Cutting Capacity | 4mm |
Length | 160mm |
CK Tools 431009 RedLine VDE CombiCutter2 160mm | Rapid Electronics |
Plier, Combicutter 2, Vde, 160Mm | Newark Electronics |
PLIER, COMBICUTTER 2, VDE, 160MM | element14 |
Where can I find additional details, specifications and documents for a 431009?
Additional datasheets, footprints and schematics for 431009 are listed on our Part Details page. You can also find images and similar parts to 431009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 431009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 431009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 431009 fall under?
The 431009 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 431009 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 431009 you can contact the distributor directly for product support, shipping queries etc.
Is the 431009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 431009 have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for 431009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 431009 often in real-time on the comparison pages.
What if I can't find stock of 431009?
You can fill out our help required form which you can use to request a quote for 431009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.