Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$54.25
|
16
in stock
|
Buy Now | |
Rapid Electronics
from US$47.48
|
30
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$31.65
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$45.17
|
-
|
Buy Now | |
element14
from US$56.82
|
-
|
Buy Now | |
Distrelec
from US$43.06
|
-
|
Buy Now | |
Farnell
from US$44.12
|
-
|
Buy Now |
Overall Length | 180mm |
---|---|
Cutting Capacity Max | 4mm |
For Use With | Electrical Cables & Wires |
Blade Edge | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Hard Wire Cutting Capacity | 2.3mm |
Length | 180mm |
Soft Iron Cutting Capacity | 4mm |
CK Tools 431005 RedLine VDE Side Cutters 180mm | Rapid Electronics |
Plier, Combicutter 1, Vde, 180Mm | Newark Electronics |
PLIER, COMBICUTTER 1, VDE, 180MM | element14 |
C.K Tools VDE RedLine Side Cutters, 4mm, 180mm | Distrelec |
Where can I find additional details, specifications and documents for a 431005?
Additional datasheets, footprints and schematics for 431005 are listed on our Part Details page. You can also find images and similar parts to 431005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 431005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 431005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 431005 fall under?
The 431005 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 431005 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 431005 you can contact the distributor directly for product support, shipping queries etc.
Is the 431005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 431005 have stock available?
Authorised distributors including Rapid Electronics, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 431005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 431005 often in real-time on the comparison pages.
What if I can't find stock of 431005?
You can fill out our help required form which you can use to request a quote for 431005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.