Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$30.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$54.86
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$37.80
|
8
in stock
|
Buy Now | |
element14
from US$61.70
|
8
in stock
|
Buy Now | |
Farnell
from US$36.92
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$30.78
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$36.36
|
1
in stock
|
Buy Now |
Overall Length | 160mm |
---|---|
Cutting Capacity Max | 4mm |
For Use With | Electrical Cables & Wires |
Blade Edge | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Hard Wire Cutting Capacity | 1.6mm |
Cutters, Cable, 4Mm | Newark Electronics |
PLIER, COMBICUTTER 1, VDE, 160MM | element14 |
CK Tools 431004 RedLine VDE CombiCutter1 160mm | Rapid Electronics |
Where can I find additional details, specifications and documents for a 431004?
Additional datasheets, footprints and schematics for 431004 are listed on our Part Details page. You can also find images and similar parts to 431004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 431004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 431004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 431004 fall under?
The 431004 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 431004 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 431004 you can contact the distributor directly for product support, shipping queries etc.
Is the 431004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 431004 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 431004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 431004 often in real-time on the comparison pages.
What if I can't find stock of 431004?
You can fill out our help required form which you can use to request a quote for 431004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.