Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Core Architecture | MSP430 |
Core Sub-Architecture | MSP430 |
Silicon Core Number | MSP430G2xx |
Silicon Family Name | MSP430G2xx |
For Use With | MSPEXP430G2 MSP430 Launchpad Development Kits |
Kit Contents | Capacitive Touch BoosterPack Plug in Board with Female Headers Quick Start Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Capacitive Touch BoosterPack |
Features | Open Source Graphical User Interface Fully Supported by the MSP430 Capacitive Touch Sense Library |
Kit Features | Capacitive Touch Elements Including Scroll Wheel Button and Proximity Sensor 9 on-board LEDs |
Expansion board | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 430BOOST-SENSE1?
Additional datasheets, footprints and schematics for 430BOOST-SENSE1 are listed on our Part Details page. You can also find images and similar parts to 430BOOST-SENSE1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 430BOOST-SENSE1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 430BOOST-SENSE1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 430BOOST-SENSE1 fall under?
The 430BOOST-SENSE1 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to 430BOOST-SENSE1 when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 430BOOST-SENSE1 you can contact the distributor directly for product support, shipping queries etc.
Is the 430BOOST-SENSE1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 430BOOST-SENSE1 have stock available?
Authorised distributors including Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for 430BOOST-SENSE1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 430BOOST-SENSE1 often in real-time on the comparison pages.
What if I can't find stock of 430BOOST-SENSE1?
You can fill out our help required form which you can use to request a quote for 430BOOST-SENSE1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.