Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | MSP-EXP430G2 LaunchPad |
Kit Contents | 2x brds 2x ICs Guide CD |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Data Rate Max | 0.6Kbps |
Features | 1.8 to 3.6 V operation SPI interface RF module to MSP430 Prototyping area |
Frequency Min | 868MHz |
Frequency Range | 868MHz to 870Mhz |
Module Interface | SPI |
Sensitivity dBm | -116dBm |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 1.8V |
Supply Voltage Range | 1.8V to 3.6V |
Kit, Rf Transceiver Boosterpack | Newark Electronics |
Where can I find additional details, specifications and documents for a 430BOOST-CC110L?
Additional datasheets, footprints and schematics for 430BOOST-CC110L are listed on our Part Details page. You can also find images and similar parts to 430BOOST-CC110L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 430BOOST-CC110L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 430BOOST-CC110L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 430BOOST-CC110L fall under?
The 430BOOST-CC110L is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to 430BOOST-CC110L when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 430BOOST-CC110L you can contact the distributor directly for product support, shipping queries etc.
Is the 430BOOST-CC110L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 430BOOST-CC110L have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 430BOOST-CC110L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 430BOOST-CC110L often in real-time on the comparison pages.
What if I can't find stock of 430BOOST-CC110L?
You can fill out our help required form which you can use to request a quote for 430BOOST-CC110L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.