Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | MSP430G2553 ADS1118 |
No. of Bits | 16bit |
Sample Rate | 860SPS |
Kit Application Type | Data Converter |
Application Sub Type | Temperature Sensor |
Kit Contents | Eval Board ADS1118 with MSP430 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 16MHz CPU Temp Measurement/K thermocouple Voltage Ref/Multiplexer/PGA UART/USB 0.256-6.144 V Pwr |
Evaluation Board, Adc | Newark Electronics |
Where can I find additional details, specifications and documents for a 430BOOST-ADS1118?
Additional datasheets, footprints and schematics for 430BOOST-ADS1118 are listed on our Part Details page. You can also find images and similar parts to 430BOOST-ADS1118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 430BOOST-ADS1118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 430BOOST-ADS1118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 430BOOST-ADS1118 fall under?
The 430BOOST-ADS1118 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to 430BOOST-ADS1118 when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 430BOOST-ADS1118 you can contact the distributor directly for product support, shipping queries etc.
Is the 430BOOST-ADS1118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 430BOOST-ADS1118 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 430BOOST-ADS1118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 430BOOST-ADS1118 often in real-time on the comparison pages.
What if I can't find stock of 430BOOST-ADS1118?
You can fill out our help required form which you can use to request a quote for 430BOOST-ADS1118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.